Skyworks Solutions, Inc. Telecom SI32171-B-FM1

Description
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 42-QFN (5x7)
Request a Quote Datasheet
Description
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 42-QFN (5x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom - 336-5513-ND - DigiKey
Thief River Falls, MN, United States
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 42-QFN (5x7)

Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 42-QFN (5x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-5513-ND
Product Name Telecom
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-BGT24AR4E6433XUMA1TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 24000 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Butler Matrix KBM9010180 - KBM9010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
RF Transceiver ICs - 4823-NRF5340-QKAA-RDKR-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
2 suppliers
RF Receivers - 863-1351-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
View Details