ESP32-S3-MINI-1-N8 is a compact Wi-Fi and Bluetooth LE module based on the ESP32-S3 SoC, featuring a dual-core Xtensa® LX7 processor running up to 240 MHz, 8 MB of Quad SPI flash, and no PSRAM. It includes an onboard PCB antenna, operates from 3.0 to 3.6 V, and supports ambient temperatures from -40 to 85°C. The module measures 15.4 × 20.5 × 2.4 mm and complies with RoHS and REACH standards. It supports 802.11 b/g/n Wi-Fi up to 150 Mbps and Bluetooth 5 LE with data rates up to 2 Mbps, and integrates peripherals including USB 2.0 OTG, UART, I2C, I2S, SPI, CAN, ADC, touch sensors, and 39 GPIOs.
RF TXRX MODULE BT PCB TRACE SMD Product overview: ESP32-S3-MINI-1-N8 from Espressif Systems is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, Interface Transceiver IC, RF Transceiver Modules and Modems. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 872-ESP32-S3-MINI-1-
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 872-ESP32-S3-MINI-1-N8 |
| Product Name | SMD Interface Transceiver IC |
| Device Type | Transceiver |