WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.484GHz Antenna Not Included Surface Mount
WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.484GHz Antenna Not Included Surface Mount
WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.484GHz Antenna Not Included Surface Mount
RF TXRX MODULE WIFI U.FL SMD
WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.484GHz Antenna Not Included, U.FL Surface Mount
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1965-ESP32-S2-MINI-1U-N4CT-ND | ESP32-S2-MINI-1U-N4 | ESP32-S2-MINI-1U-N4 |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Features | RoHS | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2412 to 2484 MHz | 2412 to 2484 MHz | 2412 to 2484 MHz |
| Sensitivity | -97 dBm | -97 dBm | -97 dBm |
| Output Power | 19.5 dBm | 19.5 dBm | 19.5 dBm |