Microchip Technology, Inc. Bluetooth Module BM70BLES1FC2-0B03AA

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Module - BM70BLES1FC2-0B03AA - Richardson RFPD
Downers Grove, IL, United States
Bluetooth Module
BM70BLES1FC2-0B03AA
Bluetooth Module BM70BLES1FC2-0B03AA
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF/IF and RFID - RF Transceiver Modules and Modems - 1205100-BM70BLES1FC2-0B03AA - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1205100-BM70BLES1FC2-0B03AA
RF/IF and RFID - RF Transceiver Modules and Modems 1205100-BM70BLES1FC2-0B03AA
Win Source Part Number: 1205100-BM70BLES1FC2 -0B03AA Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 88 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v5.0 Memory Size: 256kB Flash, 32kB ROM, 24kB SRAM Antenna Type: Integrated, Chip Power - Output: 0dBm Sensitivity: -90dBm Current - Receiving: 13mA RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART Current - Transmitting: 13mA Voltage - Supply: 1.9V ~ 3.6V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Firmware Version: 1.06 REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Microchip Technology Base Product Number: BM70

Win Source Part Number: 1205100-BM70BLES1FC2-0B03AA
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tray
Standard Package: 88
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v5.0
Memory Size: 256kB Flash, 32kB ROM, 24kB SRAM
Antenna Type: Integrated, Chip
Power - Output: 0dBm
Sensitivity: -90dBm
Current - Receiving: 13mA
RF Family/Standard: Bluetooth
Serial Interfaces: I2C, SPI, UART
Current - Transmitting: 13mA
Voltage - Supply: 1.9V ~ 3.6V
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Firmware Version: 1.06
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: Microchip Technology
Base Product Number: BM70

Buy Now Datasheet
RF Transceiver Modules and Modems - BM70BLES1FC2-0B03AA-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
BM70BLES1FC2-0B03AA-ND
RF Transceiver Modules and Modems BM70BLES1FC2-0B03AA-ND
Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - BM70BLES1FC2-0B03AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
BM70BLES1FC2-0B03AA
RF Transceiver Modules and Modems BM70BLES1FC2-0B03AA
Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - BM70BLES1FC2-0B03AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
BM70BLES1FC2-0B03AA
RF and Wireless - RF Transceiver Modules and Modems BM70BLES1FC2-0B03AA
RF TXRX MODULE BT CHIP SMD

RF TXRX MODULE BT CHIP SMD

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Modules RF Transceivers RF Transceivers
Product Number BM70BLES1FC2-0B03AA 1205100-BM70BLES1FC2-0B03AA BM70BLES1FC2-0B03AA-ND BM70BLES1FC2-0B03AA BM70BLES1FC2-0B03AA
Product Name Bluetooth Module RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Sensitivity -90 dBm -90 dBm -90 dBm -90 dBm
Output Power 0.0 dBm 0.0 dBm 0.0 dBm 0.0 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type WLCSP
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1174-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 850 to 2100 MHz
View Details
2 suppliers