Espressif Systems RF Transceiver Modules and Modems ESP32-C3-MINI-1-H4

Description
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.412GHz ~ 2.484GHz PCB Trace Surface Mount
Request a Quote Datasheet
Description
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.412GHz ~ 2.484GHz PCB Trace Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 5407-ESP32-C3-MINI-1-H4CT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
5407-ESP32-C3-MINI-1-H4CT-ND
RF Transceiver Modules and Modems 5407-ESP32-C3-MINI-1-H4CT-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.412GHz ~ 2.484GHz PCB Trace Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.412GHz ~ 2.484GHz PCB Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 5407-ESP32-C3-MINI-1-H4TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
5407-ESP32-C3-MINI-1-H4TR-ND
RF Transceiver Modules and Modems 5407-ESP32-C3-MINI-1-H4TR-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.412GHz ~ 2.484GHz PCB Trace Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.412GHz ~ 2.484GHz PCB Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 5407-ESP32-C3-MINI-1-H4DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
5407-ESP32-C3-MINI-1-H4DKR-ND
RF Transceiver Modules and Modems 5407-ESP32-C3-MINI-1-H4DKR-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.412GHz ~ 2.484GHz PCB Trace Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.412GHz ~ 2.484GHz PCB Trace Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - 1354205-ESP32-C3-MINI-1-H4 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1354205-ESP32-C3-MINI-1-H4
RF and Wireless - RF Transceiver Modules and Modems 1354205-ESP32-C3-MINI-1-H4
Win Source Part Number: 1354205-ESP32-C3-MIN I-1-H4 Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) Mfr: Espressif Systems Series: ESP32-C3 Package: Tape & Reel Product Status: Active Frequency: 2.412GHz ~ 2.484GHz Package / Case: 53-SMD Module Mounting Type: Surface Mount HTSUS: 8517.62.0090 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 3V ~ 3.6V Memory Size: 4MB Flash, 384kB ROM, 408kB SRAM RF Family/Standard: Bluetooth, WiFi Antenna Type: PCB Trace Data Rate: 150Mbps Protocol: 802.11b/g/n, Bluetooth v5.0 Power - Output: 20.5dBm Sensitivity: -104dBm Serial Interfaces: ADC, GPIO, I²C, I²S, JTAG, PWM, SPI, UART, USB Utilized IC / Part: ESP32-C3FH4 Current - Receiving: 82mA ~ 84mA Current - Transmitting: 290mA ~ 350mA

Win Source Part Number: 1354205-ESP32-C3-MINI-1-H4
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
Mfr: Espressif Systems
Series: ESP32-C3
Package: Tape & Reel
Product Status: Active
Frequency: 2.412GHz ~ 2.484GHz
Package / Case: 53-SMD Module
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 3V ~ 3.6V
Memory Size: 4MB Flash, 384kB ROM, 408kB SRAM
RF Family/Standard: Bluetooth, WiFi
Antenna Type: PCB Trace
Data Rate: 150Mbps
Protocol: 802.11b/g/n, Bluetooth v5.0
Power - Output: 20.5dBm
Sensitivity: -104dBm
Serial Interfaces: ADC, GPIO, I²C, I²S, JTAG, PWM, SPI, UART, USB
Utilized IC / Part: ESP32-C3FH4
Current - Receiving: 82mA ~ 84mA
Current - Transmitting: 290mA ~ 350mA

Buy Now Datasheet
RF Transceiver Modules and Modems - ESP32-C3-MINI-1-H4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ESP32-C3-MINI-1-H4
RF Transceiver Modules and Modems ESP32-C3-MINI-1-H4
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.412GHz ~ 2.484GHz PCB Trace Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.412GHz ~ 2.484GHz PCB Trace Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - ESP32-C3-MINI-1-H4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ESP32-C3-MINI-1-H4
RF and Wireless - RF Transceiver Modules and Modems ESP32-C3-MINI-1-H4
RF TXRX MODULE BT PCB TRACE SMD

RF TXRX MODULE BT PCB TRACE SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 5407-ESP32-C3-MINI-1-H4CT-ND 1354205-ESP32-C3-MINI-1-H4 ESP32-C3-MINI-1-H4 ESP32-C3-MINI-1-H4
Product Name RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 2412 to 2484 MHz 2412 to 2484 MHz 2412 to 2484 MHz 2412 to 2484 MHz
Sensitivity -104 dBm -104 dBm -104 dBm -104 dBm
Output Power 20.5 dBm 20.5 dBm 20.5 dBm 20.5 dBm
Package Type Surface Mount; 53-SMD Module 53-SMD Module Surface Mount; 53-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307767 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
5 - 7 GHz Wi-Fi 7 Front End Module - QM47655 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 7115 MHz
Package Type Laminate
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 602-1638-ND - DigiKey
Specs
Device Type Rec-Trans
Applications Vehicle Diagnostics
Features RoHS
View Details
2 suppliers
OEM USB WiFi Modules - WiFiHU-a-1-NE - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details