ES Systems S.A. Insertion Gas Flow Transmitter ESRF-HF

Description
ES Systems has developed ESRF-HF, a family of insertion gas flow transmitters, based on the hot-film anemometer principle for mass gas flow measurements. The ESRF-HF is a family of mass flow transmitters which enable fast and accurate measurements of gas flow over a wide dynamic range. Each transmitter integrates a MEMS flow sensor and readout electronics inside a housing with very small form factor made from stainless steel. The duty pressure of the flow transmitter is 11bar. All measurement data are fully calibrated, and temperature compensated on board, leading to a reduced temperature coefficient and high measurement accuracy. The standard system provides analog signal output, with excellent repeatability and hysteresis combined with good resolution. Calibration gas is air, but other non-aggressive gases can be also available upon request. The compact size of the ESRF-HF flow transmitters combined with the ruggedized stainless-steel housing makes them ideal for use in industrial applications within confined spaces. For easier handling and mounting, a series of in-line pipe adaptors (ø20, ø25, ø32) is also available upon request. Gas Flow Rate: up to 1500 ln/min
Datasheet
Description
ES Systems has developed ESRF-HF, a family of insertion gas flow transmitters, based on the hot-film anemometer principle for mass gas flow measurements. The ESRF-HF is a family of mass flow transmitters which enable fast and accurate measurements of gas flow over a wide dynamic range. Each transmitter integrates a MEMS flow sensor and readout electronics inside a housing with very small form factor made from stainless steel. The duty pressure of the flow transmitter is 11bar. All measurement data are fully calibrated, and temperature compensated on board, leading to a reduced temperature coefficient and high measurement accuracy. The standard system provides analog signal output, with excellent repeatability and hysteresis combined with good resolution. Calibration gas is air, but other non-aggressive gases can be also available upon request. The compact size of the ESRF-HF flow transmitters combined with the ruggedized stainless-steel housing makes them ideal for use in industrial applications within confined spaces. For easier handling and mounting, a series of in-line pipe adaptors (ø20, ø25, ø32) is also available upon request. Gas Flow Rate: up to 1500 ln/min
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insertion Gas Flow Transmitter - ESRF-HF - ES Systems S.A.
Koropi, Greece
Insertion Gas Flow Transmitter
ESRF-HF
Insertion Gas Flow Transmitter ESRF-HF
ES Systems has developed ESRF-HF, a family of insertion gas flow transmitters, based on the hot-film anemometer principle for mass gas flow measurements. The ESRF-HF is a family of mass flow transmitters which enable fast and accurate measurements of gas flow over a wide dynamic range. Each transmitter integrates a MEMS flow sensor and readout electronics inside a housing with very small form factor made from stainless steel. The duty pressure of the flow transmitter is 11bar. All measurement data are fully calibrated, and temperature compensated on board, leading to a reduced temperature coefficient and high measurement accuracy. The standard system provides analog signal output, with excellent repeatability and hysteresis combined with good resolution. Calibration gas is air, but other non-aggressive gases can be also available upon request. The compact size of the ESRF-HF flow transmitters combined with the ruggedized stainless-steel housing makes them ideal for use in industrial applications within confined spaces. For easier handling and mounting, a series of in-line pipe adaptors (ø20, ø25, ø32) is also available upon request. Gas Flow Rate: up to 1500 ln/min

ES Systems has developed ESRF-HF, a family of insertion gas flow transmitters, based on the hot-film anemometer principle for mass gas flow measurements. The ESRF-HF is a family of mass flow transmitters which enable fast and accurate measurements of gas flow over a wide dynamic range. Each transmitter integrates a MEMS flow sensor and readout electronics inside a housing with very small form factor made from stainless steel. The duty pressure of the flow transmitter is 11bar. All measurement data are fully calibrated, and temperature compensated on board, leading to a reduced temperature coefficient and high measurement accuracy. The standard system provides analog signal output, with excellent repeatability and hysteresis combined with good resolution. Calibration gas is air, but other non-aggressive gases can be also available upon request. The compact size of the ESRF-HF flow transmitters combined with the ruggedized stainless-steel housing makes them ideal for use in industrial applications within confined spaces. For easier handling and mounting, a series of in-line pipe adaptors (Ø20, Ø25, Ø32) is also available upon request.

Gas Flow Rate: up to 1500 ln/min

Supplier's Site Datasheet

Technical Specifications

  ES Systems S.A.
Product Category Flow Meters
Product Number ESRF-HF
Product Name Insertion Gas Flow Transmitter
Meter Type Mass Flow Meter
Operating Temperature -40 to 185 F (-40 to 85 C)
Mounting Insertion
End Fittings Ø20, Ø25, Ø32
Unlock Full Specs
to access all available technical data

Similar Products

Flow sensors & Level sensors - Flow sensors thermal - PFLOW-ELEMENT - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
View Details
M335 And M350 Flowmeter 2 - 630247031 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 2.50 inch (63.5 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Lateral flow readers series THETA ® - C16723-10 - Hamamatsu Photonics Europe
Specs
Interface Options Serial/Digital
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature -22 to 320 F (-30 to 160 C)
View Details