ES Systems S.A. Inline Gas Flow Sensor ESRF-ESF

Description
ES Systems has developed ESRF-ESF, an inline gas flow sensor, based on the hot-film anemometer principle for mass gas flow measurements. ESRF-ESF is one of the few gas flow sensors featuring bidirectional gas flow sensing of up to ±300 ln/min with a total error band of < 1.25% RD. ESRF-ESF gas flow sensors provide calibrated and temperature compensated output on an SPI, I2C bus or analog output making them plug & play for direct interfacing to low voltage MCUs and systems. The user is provided with a multitude of interface and output options so that the right sensor configuration can be selected based on the specific requirements for each application. Due to the compact design, and versatility, ESRF-ESF gas flow sensors are ideal for medical, process & pharmaceutical equipment where high accuracy and reliability are of the essence. Calibration gas is air but other non-aggressive gases are available upon request. Gas Flow Rate: +/- 300 ln/min
Datasheet
Description
ES Systems has developed ESRF-ESF, an inline gas flow sensor, based on the hot-film anemometer principle for mass gas flow measurements. ESRF-ESF is one of the few gas flow sensors featuring bidirectional gas flow sensing of up to ±300 ln/min with a total error band of < 1.25% RD. ESRF-ESF gas flow sensors provide calibrated and temperature compensated output on an SPI, I2C bus or analog output making them plug & play for direct interfacing to low voltage MCUs and systems. The user is provided with a multitude of interface and output options so that the right sensor configuration can be selected based on the specific requirements for each application. Due to the compact design, and versatility, ESRF-ESF gas flow sensors are ideal for medical, process & pharmaceutical equipment where high accuracy and reliability are of the essence. Calibration gas is air but other non-aggressive gases are available upon request. Gas Flow Rate: +/- 300 ln/min
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Gas Flow Sensor - ESRF-ESF - ES Systems S.A.
Koropi, Greece
Inline Gas Flow Sensor
ESRF-ESF
Inline Gas Flow Sensor ESRF-ESF
ES Systems has developed ESRF-ESF, an inline gas flow sensor, based on the hot-film anemometer principle for mass gas flow measurements. ESRF-ESF is one of the few gas flow sensors featuring bidirectional gas flow sensing of up to ±300 ln/min with a total error band of < 1.25% RD. ESRF-ESF gas flow sensors provide calibrated and temperature compensated output on an SPI, I2C bus or analog output making them plug & play for direct interfacing to low voltage MCUs and systems. The user is provided with a multitude of interface and output options so that the right sensor configuration can be selected based on the specific requirements for each application. Due to the compact design, and versatility, ESRF-ESF gas flow sensors are ideal for medical, process & pharmaceutical equipment where high accuracy and reliability are of the essence. Calibration gas is air but other non-aggressive gases are available upon request. Gas Flow Rate: +/- 300 ln/min

ES Systems has developed ESRF-ESF, an inline gas flow sensor, based on the hot-film anemometer principle for mass gas flow measurements. ESRF-ESF is one of the few gas flow sensors featuring bidirectional gas flow sensing of up to ±300 ln/min with a total error band of < 1.25% RD. ESRF-ESF gas flow sensors provide calibrated and temperature compensated output on an SPI, I2C bus or analog output making them plug & play for direct interfacing to low voltage MCUs and systems. The user is provided with a multitude of interface and output options so that the right sensor configuration can be selected based on the specific requirements for each application. Due to the compact design, and versatility, ESRF-ESF gas flow sensors are ideal for medical, process & pharmaceutical equipment where high accuracy and reliability are of the essence. Calibration gas is air but other non-aggressive gases are available upon request.

Gas Flow Rate: +/- 300 ln/min

Supplier's Site Datasheet

Technical Specifications

  ES Systems S.A.
Product Category Flow Meters
Product Number ESRF-ESF
Product Name Inline Gas Flow Sensor
Meter Type Mass Flow Meter
Features Sanitary Applications Rated
Additional Variables Measured Temperature (optional feature)
Operating Temperature -4 to 185 F (-20 to 85 C)
Mounting In-line
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 199335041 - Georg Fischer Piping Systems Ltd
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
Process Media Type Liquid
View Details
Flow Sensors - 1879059 - RS Components, Ltd.
Specs
Product Standards RoHS
Process Media Type Gas
Operating Pressure 43.51 psi (30.62 m H2O)
View Details
CALIBRATION COLUMNS - CG-CPVC1000-F - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings In-line Flanged; FLANGE, US, 150# CLASS
Operating Pressure 15 psi (10.56 m H2O)
View Details