ES Systems S.A. Board Mountable Pressure Sensor ESCP-BMS1

Description
ES Systems has developed a series of board mountable pressure sensors targeting a variety of markets requiring high resolution and accuracy for absolute, gauge or differential pressure measurements. The ESCP-BMS1 is a MEMS capacitive pressure sensor with state-of-the-art performance. The MEMS pressure sensor die is underpinned by ES Systems’ innovative SOI-surface micromachining technology. ESCP-BMS1 is an absolute, gauge or differential pressure sensor of ultrahigh resolution with analog, SPI or I2C interface. The output is fully calibrated, and temperature compensated based on the internal temperature sensor and the factory calibration coefficients which are stored in the embedded memory. The sensor is ready to be installed directly to the end system without further processing. The total error including repeatability, hysteresis, non-linearity, thermal offset and calibration error between 0C and 60C is better than 0.25% FS. Different power modes are available enabling low power operation. The sensor can be configured to provide both high accuracy 32-bit pressure and temperature outputs. ESCP-BMS1 is a silicon capacitive pressure sensor with excellent longterm stability. The sensor is incorporated in a standard 8-pin DIP package with a single or two pneumatic ports. The top port is the high side and the bottom port is the low side. Total Error Band: +/- 0.25% FFS
Datasheet
Description
ES Systems has developed a series of board mountable pressure sensors targeting a variety of markets requiring high resolution and accuracy for absolute, gauge or differential pressure measurements. The ESCP-BMS1 is a MEMS capacitive pressure sensor with state-of-the-art performance. The MEMS pressure sensor die is underpinned by ES Systems’ innovative SOI-surface micromachining technology. ESCP-BMS1 is an absolute, gauge or differential pressure sensor of ultrahigh resolution with analog, SPI or I2C interface. The output is fully calibrated, and temperature compensated based on the internal temperature sensor and the factory calibration coefficients which are stored in the embedded memory. The sensor is ready to be installed directly to the end system without further processing. The total error including repeatability, hysteresis, non-linearity, thermal offset and calibration error between 0C and 60C is better than 0.25% FS. Different power modes are available enabling low power operation. The sensor can be configured to provide both high accuracy 32-bit pressure and temperature outputs. ESCP-BMS1 is a silicon capacitive pressure sensor with excellent longterm stability. The sensor is incorporated in a standard 8-pin DIP package with a single or two pneumatic ports. The top port is the high side and the bottom port is the low side. Total Error Band: +/- 0.25% FFS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mountable Pressure Sensor - ESCP-BMS1 - ES Systems S.A.
Koropi, Greece
Board Mountable Pressure Sensor
ESCP-BMS1
Board Mountable Pressure Sensor ESCP-BMS1
ES Systems has developed a series of board mountable pressure sensors targeting a variety of markets requiring high resolution and accuracy for absolute, gauge or differential pressure measurements. The ESCP-BMS1 is a MEMS capacitive pressure sensor with state-of-the-art performance. The MEMS pressure sensor die is underpinned by ES Systems’ innovative SOI-surface micromachining technology. ESCP-BMS1 is an absolute, gauge or differential pressure sensor of ultrahigh resolution with analog, SPI or I2C interface. The output is fully calibrated, and temperature compensated based on the internal temperature sensor and the factory calibration coefficients which are stored in the embedded memory. The sensor is ready to be installed directly to the end system without further processing. The total error including repeatability, hysteresis, non-linearity, thermal offset and calibration error between 0C and 60C is better than 0.25% FS. Different power modes are available enabling low power operation. The sensor can be configured to provide both high accuracy 32-bit pressure and temperature outputs. ESCP-BMS1 is a silicon capacitive pressure sensor with excellent longterm stability. The sensor is incorporated in a standard 8-pin DIP package with a single or two pneumatic ports. The top port is the high side and the bottom port is the low side. Total Error Band: +/- 0.25% FFS

ES Systems has developed a series of board mountable pressure sensors targeting a variety of markets requiring high resolution and accuracy for absolute, gauge or differential pressure measurements. The ESCP-BMS1 is a MEMS capacitive pressure sensor with state-of-the-art performance.

The MEMS pressure sensor die is underpinned by ES Systems’ innovative SOI-surface micromachining technology.

ESCP-BMS1 is an absolute, gauge or differential pressure sensor of ultrahigh resolution with analog, SPI or I2C interface. The output is fully calibrated, and temperature compensated based on the internal temperature sensor and the factory calibration coefficients which are stored in the embedded memory. The sensor is ready to be installed directly to the end system without further processing. The total error including repeatability, hysteresis, non-linearity, thermal offset and calibration error between 0C and 60C is better than 0.25% FS.

Different power modes are available enabling low power operation. The sensor can be configured to provide both high accuracy 32-bit pressure and temperature outputs.

ESCP-BMS1 is a silicon capacitive pressure sensor with excellent longterm stability. The sensor is incorporated in a standard 8-pin DIP package with a single or two pneumatic ports. The top port is the high side and the bottom port is the low side.

Total Error Band: +/- 0.25% FFS

Supplier's Site Datasheet

Technical Specifications

  ES Systems S.A.
Product Category Pressure Sensors
Product Number ESCP-BMS1
Product Name Board Mountable Pressure Sensor
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Absolute; Differential; Gauge
Media Gas
Signal Output Analog (0-3,3V), SPI or I2C Interface
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD50B - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
MP Constant Voltage - MP50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure sensor - SDE3-V1Z-B-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential; Vacuum
View Details
2 suppliers
Pressure Sensors, Transducers - Industrial - 725-1476-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
3 suppliers