DGTL ISO 2.5KV RS422/RS485 32BGA Product overview: LTM2881IY-3#PBF from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5KV, Interface Transceiver IC, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-LTM2881IY-3#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 901-LTM2881IY-3#PBF |
| Product Name | 2.5KV Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 3V ~ 3.6V |
| Data Rate | 20000 kbps |