The DS26102 is a 16-port transmission convergence device that maps ATM cells to T1/E1 TDM frames according to ATM Forum specifications af-phy-0016.000 and af-phy-0064.000, and supports fractional T1/E1 applications. It features a UTOPIA II interface for ATM layer communication, configurable transmit FIFO depth of 2 to 4 cells, optional payload scrambling and descrambling per ITU I.432, HEC generation and correction, and internal clock generation. The device operates from -40°C to +85°C and is packaged in a 17mm x 17mm, 256-pin CSBGA. It supports IEEE 1149.1 JTAG boundary scan and includes an 8-bit microprocessor interface with Motorola and Intel bus modes.
16-PORT TRANSMISSION CONVERGENCE Product overview: DS26102 from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-DS26102 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 702-DS26102 |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |