The MAX8890 is a power-management IC for cellular handsets, integrating three 100mA low-dropout linear regulators with 50mV dropout voltage, ±1% output voltage accuracy, and 45µVRMS output noise. Each regulator has individual enable control and preset output voltages from 1.8V to 3.3V in 50mV increments. The device operates from a 2.5V to 5.5V input, draws 180µA quiescent current, and features 67dB PSRR and 10µVP-P channel-to-channel crosstalk. It includes short-circuit and thermal-overload protection, and operates from -40°C to +85°C. The IC is packaged in a 12-pin 4mm × 4mm QFN with a metal pad on the underside.
IC POWER MANAGE CELL 12-TQFN Product overview: MAX8890ETCJJJ+T from Analog Devices Inc./Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TQFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MAX8890ETCJJJ+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-MAX8890ETCJJJ+T |
| Product Name | TQFN Power Management IC |
| Package Type | Other; Tape & Reel (TR) |