The MAX3669ETG+ is a +3.3V laser driver designed for SDH/SONET applications up to 622Mbps, featuring automatic power control, programmable bias current from 1mA to 80mA, and modulation current from 5mA to 75mA. It includes bias and modulation current monitors, a failure output, and operates from -40°C to +85°C. The device is packaged in a 24-pin thin QFN with an exposed pad, measuring 4mm x 4mm. It complies with ANSI, ITU, and Bellcore SONET/SDH specifications and supports differential PECL inputs with 200ps rise/fall times.
Laser Drivers +3.3V, 622Mbps SDH/SONET Laser Driver with Current Monitors and APC Product overview: MAX3669ETG+ from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +3.3V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, +3.3V, Power Management IC, Laser Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 681-MAX3669ETG+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 681-MAX3669ETG+ |
| Product Name | +3.3V Power Management IC |
| Package Type | Other; Tube |