The ADN2830 is a continuous wave laser average power controller designed for closed-loop regulation of laser diode optical power through monitor photodiode feedback. It operates from a 5 V supply and provides bias current from 4 mA to 200 mA with a compliance voltage of 1.2 V. The device features laser fail and degrade alarms, automatic laser shutdown, and full current monitoring. It is housed in a 5 mm × 5 mm, 32-lead LFCSP package and is rated for operation from -40°C to +85°C.
IC LASR CTRLR 1CHAN 5.5V 32LFCSP Product overview: ADN2830ACPZ32 from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.5V, Power Management IC, Laser Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 681-ADN2830ACPZ32 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 681-ADN2830ACPZ32 |
| Product Name | 5.5V Power Management IC |
| Package Type | Other; Tray |