The MAX9853 is a single-chip stereo audio CODEC designed for GSM/GPRS/EDGE cell phones, featuring stereo DirectDrive headphone amplifiers (2 x 50mW), a mono DirectDrive handset receiver amplifier (1 x 105mW), stereo differential line outputs, and stereo Class D speaker amplifiers are not included. It supports sample rates from 8kHz to 48kHz, includes a 18-bit ADC and DAC, and provides flexible input selection with programmable-gain microphone and line inputs. Control is managed via an I2C interface. The device operates with digital supply voltages of 1.7V to 3.3V and analog supply voltages of 2.6V to 3.3V, and is housed in a 48-pin thin QFN package with an exposed pad measuring 7mm x 7mm x 0.8mm. It is rated for operation from -40°C to +85°C.
IC CODEC AUDIO STEREO 48TQFN Product overview: MAX9853ETM+T from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-MAX9853ETM+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 716-MAX9853ETM+T |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |