ERSAELECTRONICS PTE. LTD. Dual 3.3V Interface Transceiver IC 716-AK2306LV

Description
IC PCM CODEC 2CH 3.3V 24SSOP Product overview: AK2306LV from Asahi Kasei Microdevices is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-AK2306LV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PCM CODEC 2CH 3.3V 24SSOP Product overview: AK2306LV from Asahi Kasei Microdevices is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-AK2306LV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 3.3V Interface Transceiver IC - 716-AK2306LV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 3.3V Interface Transceiver IC
716-AK2306LV
Dual 3.3V Interface Transceiver IC 716-AK2306LV
IC PCM CODEC 2CH 3.3V 24SSOP Product overview: AK2306LV from Asahi Kasei Microdevices is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-AK2306LV can be used for catalog matching and distributor lookup.

IC PCM CODEC 2CH 3.3V 24SSOP Product overview: AK2306LV from Asahi Kasei Microdevices is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-AK2306LV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 716-AK2306LV
Product Name Dual 3.3V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 683-DS21T09S - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 28-SOIC (0.337", 8.56mm Width)
View Details
10BIT Interface Transceiver IC - 684-AD9984KSTZ-170 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 1.8V ~ 3.3V
Package Type Tray
View Details
Interface Transceiver IC - 702-DS26102 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.135V ~ 3.465V
Operating Temperature -40 C (-40 F)
View Details
110Ohm SSOP Interface Transceiver IC - 683-DS2117MB/T&R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Reel package
View Details