The AD1886A is a 16-bit stereo AC'97 2.1 compliant audio codec with integrated headphone amplifier, designed for desktop and mobile audio applications. It features a 48-terminal LQFP package measuring 7 mm × 7 mm, supports variable sample rates from 7.04 kHz to 48 kHz with 1 Hz resolution, and provides 90 dB dynamic range for both analog-to-digital and digital-to-analog conversion. The device includes stereo line-level outputs, mono speakerphone outputs, jack sense functionality for automatic output switching, and a 20-bit SPDIF output. It operates with split power supplies: 3.3 V digital and 5 V analog.
IC CODEC STEREO 16BIT 48LQFP / Audio Codec '97 Interface 16 b Serial 48-LQFP (7x7) Product overview: AD1886AJSTZ from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 16BIT, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-AD1886AJSTZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 716-AD1886AJSTZ |
| Product Name | 16-bit 16BIT Interface Transceiver IC |
| Device Type | Transceiver |