The DS2175 is a low-power CMOS elastic-store memory designed to synchronize T1 (1.544 MHz) and CEPT (2.048 MHz) data streams in telecommunications equipment. It is available in a 16-pin SOIC package measuring 300 mils and operates over an industrial temperature range of -40°C to +85°C. The device features a 2-frame buffer with slip control logic that ensures slips occur only on frame boundaries and reports slip direction. It supports both serial and parallel backplane interfaces and is compatible with DS2180A and DS2181A transceivers. The IC includes on-chip clock select and serial/parallel mode control, and outputs synchronous frame and multiframe signals for monitoring buffer depth.
IC ELASTIC STORE T1/CEPT 16-SOIC Product overview: DS2175S from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-DS2175S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 702-DS2175S |
| Product Name | SOIC Interface Transceiver IC |
| Device Type | Transceiver |