The MAX3342E is a USB transceiver that converts logic-level signals to USB signals and vice versa, featuring internal ±15kV ESD protection on D+ and D-, a 1.5kΩ termination resistor for full-speed USB operation, and a USB detect function with a threshold between 1V and 2.8V. It operates with a logic supply voltage as low as 1.8V and includes an internal linear regulator for direct USB bus powering. The device is housed in a 4 × 4 UCSP package and is specified for operation from -40°C to +85°C. It complies with USB specification 1.1 and supports full-speed operation under USB 2.0. ESD protection meets Human Body Model ±15kV, IEC 61000-4-2 air discharge ±15kV, and contact discharge ±8kV.
IC TRANSCEIVER HALF 1/1 16UCSP Product overview: MAX3342EEBE from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3342EEBE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX3342EEBE |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |