ERSAELECTRONICS PTE. LTD. 15kV 1 A 3.0V Interface Transceiver IC 710-MAX3226EAAE+

Description
RS-232 Interface IC 15kV ESD-Protected, 1 A, 1Mbps, 3.0V to 5.5V, RS-232 Transceivers with AutoShutdown Plus Product overview: MAX3226EAAE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, 1 A, 3.0V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, 1 A, 3.0V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3226EAAE+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
RS-232 Interface IC 15kV ESD-Protected, 1 A, 1Mbps, 3.0V to 5.5V, RS-232 Transceivers with AutoShutdown Plus Product overview: MAX3226EAAE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, 1 A, 3.0V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, 1 A, 3.0V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3226EAAE+ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX3226EAAE+ is a 3.0V to 5.5V RS-232 transceiver with ±15kV ESD protection, AutoShutdown Plus, and a guaranteed data rate of 250kbps. It operates over a temperature range of -40°C to +125°C and is packaged in a 20-SSOP. The device consumes 1μA in shutdown mode and requires four external 0.1μF capacitors for charge pump operation. All transmitter outputs and receiver inputs are protected to ±15kV using the Human Body Model and IEC 1000-4-2 standards. It features an integrated READY output that indicates when the charge pump is regulated and the device is ready to transmit.

Datasheet Summary
Powered by GS/AI

The MAX3226EAAE+ is a 3.0V to 5.5V RS-232 transceiver with ±15kV ESD protection, AutoShutdown Plus, and a guaranteed data rate of 250kbps. It operates over a temperature range of -40°C to +125°C and is packaged in a 20-SSOP. The device consumes 1μA in shutdown mode and requires four external 0.1μF capacitors for charge pump operation. All transmitter outputs and receiver inputs are protected to ±15kV using the Human Body Model and IEC 1000-4-2 standards. It features an integrated READY output that indicates when the charge pump is regulated and the device is ready to transmit.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15kV 1 A 3.0V Interface Transceiver IC
710-MAX3226EAAE+
15kV 1 A 3.0V Interface Transceiver IC 710-MAX3226EAAE+
RS-232 Interface IC 15kV ESD-Protected, 1 A, 1Mbps, 3.0V to 5.5V, RS-232 Transceivers with AutoShutdown Plus Product overview: MAX3226EAAE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, 1 A, 3.0V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, 1 A, 3.0V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3226EAAE+ can be used for catalog matching and distributor lookup.

RS-232 Interface IC 15kV ESD-Protected, 1 A, 1Mbps, 3.0V to 5.5V, RS-232 Transceivers with AutoShutdown Plus Product overview: MAX3226EAAE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, 1 A, 3.0V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, 1 A, 3.0V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3226EAAE+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX3226EAAE+
Product Name 15kV 1 A 3.0V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Supply Voltage Other; 2.97V ~ 3.63V
Operating Temperature 0 C (32 F)
View Details
Quad 3.3V Interface Transceiver IC - 702-DS21448N - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Tube
View Details
3.3V 5V Interface Transceiver IC - 702-DS21552L+ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 512 kbps
View Details
3.3V Interface Transceiver IC - 702-DS21354LC+ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tray
View Details