ERSAELECTRONICS PTE. LTD. 3.3V 5V Interface Transceiver IC 702-DS21552L+

Description
Telecom Interface ICs 3.3V DS21352 and 5V DS21552 T1 Single Ch Product overview: DS21552L+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-DS21552L+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Telecom Interface ICs 3.3V DS21352 and 5V DS21552 T1 Single Ch Product overview: DS21552L+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-DS21552L+ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS21552L is a 5V T1 single-chip transceiver designed for DS1, ISDN-PRI, and J1 line interfaces, supporting long and short haul LIU with integrated line build-out generation for -7.5dB, -15dB, and -22.5dB. It includes a crystal-less jitter attenuator, HDLC controller with 64-byte buffers, dual two-frame elastic stores for asynchronous backplane connectivity up to 8.192MHz, and an 8-bit parallel control port compatible with Intel or Motorola bus protocols. The device features per-channel loopback, idle code insertion, in-band loop code detection, and IEEE 1149.1 JTAG boundary scan. It operates within a 0°C to +70°C temperature range and is packaged in a 100-pin LQFP measuring 14 mm × 14 mm. The part complies with ANSI T1.403-1995, ANSI T1.231-1993, AT&T TR 62411, AT&T TR 54016, and ITU G.703, G.704, G.706, G.823, and I.431 standards.

Datasheet Summary
Powered by GS/AI

The DS21552L is a 5V T1 single-chip transceiver designed for DS1, ISDN-PRI, and J1 line interfaces, supporting long and short haul LIU with integrated line build-out generation for -7.5dB, -15dB, and -22.5dB. It includes a crystal-less jitter attenuator, HDLC controller with 64-byte buffers, dual two-frame elastic stores for asynchronous backplane connectivity up to 8.192MHz, and an 8-bit parallel control port compatible with Intel or Motorola bus protocols. The device features per-channel loopback, idle code insertion, in-band loop code detection, and IEEE 1149.1 JTAG boundary scan. It operates within a 0°C to +70°C temperature range and is packaged in a 100-pin LQFP measuring 14 mm × 14 mm. The part complies with ANSI T1.403-1995, ANSI T1.231-1993, AT&T TR 62411, AT&T TR 54016, and ITU G.703, G.704, G.706, G.823, and I.431 standards.

Suppliers

Company
Product
Description
Supplier Links
3.3V 5V Interface Transceiver IC - 702-DS21552L+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 5V Interface Transceiver IC
702-DS21552L+
3.3V 5V Interface Transceiver IC 702-DS21552L+
Telecom Interface ICs 3.3V DS21352 and 5V DS21552 T1 Single Ch Product overview: DS21552L+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-DS21552L+ can be used for catalog matching and distributor lookup.

Telecom Interface ICs 3.3V DS21352 and 5V DS21552 T1 Single Ch Product overview: DS21552L+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-DS21552L+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 702-DS21552L+
Product Name 3.3V 5V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 118-AFBR-57R5APZ-HT1-C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5V
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
Interface Transceiver IC - 683-DS21T05S - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tube/Rail
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4.75V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details