The MAX3162E is a multiprotocol transceiver that simultaneously operates as a 2Tx/2Rx RS-232 interface and a half-duplex RS-485/RS-422 transceiver. It operates from a +3.0V to +5.5V supply, features ±15kV HBM ESD protection on all transmitter outputs and receiver inputs, and includes an integrated charge pump for single-supply operation. It supports data rates up to 1Mbps in RS-232 mode and up to 10Mbps in RS-485/RS-422 mode, with pin-selectable slew-rate limiting to reduce EMI. The device is housed in a 28-pin SSOP package and operates over a temperature range of -40°C to +85°C. It includes true fail-safe receiver functionality, short-circuit protection, thermal shutdown, and a shutdown current of 1µA maximum. It supports up to 256 transceivers on a single bus and is designed for industrial control, point-of-sale, and networking applications.
IC TRANSCEIVER FULL 2/2 28SSOP Product overview: MAX3162ECAI+T from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3162ECAI+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX3162ECAI+T |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 3V ~ 5.5V |