RS-422/RS-485 Interface IC 15kV ESD-Protected, 32Mbps, 3V/5V,Triple RS-422/RS-485 Receivers with Fault Detection Product overview: MAX3098EBCEE+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15kV, 3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 15kV, 3V, 5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3098EBCEE+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX3098EBCEE+T |
| Product Name | 15kV 3V 5V Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Data Rate | 32000 kbps |