ERSAELECTRONICS PTE. LTD. 5V Interface Transceiver IC 702-DS2153Q-A7

Description
IC TXRX E1 1-CHIP 5V 44-PLCC Product overview: DS2153Q-A7 from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-DS2153Q-A7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TXRX E1 1-CHIP 5V 44-PLCC Product overview: DS2153Q-A7 from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-DS2153Q-A7 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS2153Q is a single-chip E1 transceiver designed for PCM-30/ISDN-PRI applications, integrating line interface, jitter attenuation, and framing functions. It operates from a 5V supply and is housed in a 44-pin PLCC package, with dimensions defined by the 56-G4003-001 outline. The device supports 120Ω and 75Ω line build-outs, includes dual two-frame elastic stores for backplane connections up to 8.192MHz, and provides three loopback modes for testing. It features an 8-bit parallel control port compatible with multiplexed or nonmultiplexed buses, extracts and inserts CAS signaling, and generates remote and AIS alarms. It is pin-compatible with the DS2151Q T1 transceiver and supports fractional E1, H0, and H12 clock outputs. The part is available in temperature ranges of 0°C to +70°C and -40°C to +85°C, with RoHS-compliant variants denoted by a + suffix.

Datasheet Summary
Powered by GS/AI

The DS2153Q is a single-chip E1 transceiver designed for PCM-30/ISDN-PRI applications, integrating line interface, jitter attenuation, and framing functions. It operates from a 5V supply and is housed in a 44-pin PLCC package, with dimensions defined by the 56-G4003-001 outline. The device supports 120Ω and 75Ω line build-outs, includes dual two-frame elastic stores for backplane connections up to 8.192MHz, and provides three loopback modes for testing. It features an 8-bit parallel control port compatible with multiplexed or nonmultiplexed buses, extracts and inserts CAS signaling, and generates remote and AIS alarms. It is pin-compatible with the DS2151Q T1 transceiver and supports fractional E1, H0, and H12 clock outputs. The part is available in temperature ranges of 0°C to +70°C and -40°C to +85°C, with RoHS-compliant variants denoted by a + suffix.

Suppliers

Company
Product
Description
Supplier Links
5V Interface Transceiver IC - 702-DS2153Q-A7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Interface Transceiver IC
702-DS2153Q-A7
5V Interface Transceiver IC 702-DS2153Q-A7
IC TXRX E1 1-CHIP 5V 44-PLCC Product overview: DS2153Q-A7 from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-DS2153Q-A7 can be used for catalog matching and distributor lookup.

IC TXRX E1 1-CHIP 5V 44-PLCC Product overview: DS2153Q-A7 from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-DS2153Q-A7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 702-DS2153Q-A7
Product Name 5V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-DS21Q554 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 5V
Package Type Tray
View Details
Interface Transceiver IC - 702-DS21FT42 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 2.97V ~ 3.63V
Operating Temperature 0 C (32 F)
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4V ~ 5.5V
View Details
Interface Transceiver IC - 683-DS21S07AE/T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details