The MAX3080ESD is a fail-safe, high-speed RS-485/RS-422 transceiver with a 10Mbps data rate and no slew-rate limiting, designed for full-duplex communication. It integrates one driver and one receiver with 1/8-unit-load input impedance, supporting up to 256 devices on a bus. The device operates from -40°C to +85°C and comes in a 14-pin SO package. It features enable and shutdown control lines, guaranteed receiver fail-safe operation for open or shorted inputs, and a quiescent supply current of 375µA with drivers disabled. The driver outputs comply with RS-485/RS-422 standards and are rated for ±13V differential output voltage. The receiver input voltage range is ±25V for full-duplex operation.
RS-422/RS-485 Interface IC Fail-Safe, High-Speed (10Mbps), Slew-Rat Product overview: MAX3080ESD+T from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3080ESD+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX3080ESD+T |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |