The MAX3051 is a +3.3V, 1Mbps CAN transceiver designed for interfacing between a CAN protocol controller and the bus lines in industrial, telecom, and consumer applications. It is available in an 8-pin SOT23 package and operates over the -40°C to +85°C temperature range. The device supports four operating modes: high-speed (up to 1Mbps), slope-control (up to 500kbps) to reduce EMI, standby, and shutdown for low power. It features a wide -7V to +12V common-mode input range, ±12kV ESD protection, thermal shutdown, and current limiting. Supply current is 5µA typical in recessive mode and 1µA in shutdown mode. The transceiver exceeds the ISO 11898 common-mode voltage specification.
CAN Interface IC +3.3V, 1Mbps, Low-Supply-Current CAN Tra Product overview: MAX3051ESA+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include +3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, +3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX3051ESA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX3051ESA+ |
| Product Name | +3.3V Interface Transceiver IC |
| Device Type | Transceiver |