ERSAELECTRONICS PTE. LTD. Interface Transceiver IC 702-DS2176N

Description
IC TELECOM INTERFACE 24DIP Product overview: DS2176N from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-DS2176N can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TELECOM INTERFACE 24DIP Product overview: DS2176N from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-DS2176N can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS2176N is a low-power CMOS T1 receive buffer designed to synchronize loop-timed T1 data streams with system timing, extract and buffer robbed-bit signaling, and support 1.544 MHz or 2.048 MHz clock rates. It is housed in a 24-pin 300 mil DIP package and operates over an industrial temperature range of -40°C to +85°C. The device includes a two-frame buffer, slip compensation, and signaling freeze functionality, with open-collector SLIP output active low for 65 SYSCLK cycles during frame slips. It interfaces with parallel or serial TDM backplanes and is compatible with the DS2180A T1 transceiver.

Datasheet Summary
Powered by GS/AI

The DS2176N is a low-power CMOS T1 receive buffer designed to synchronize loop-timed T1 data streams with system timing, extract and buffer robbed-bit signaling, and support 1.544 MHz or 2.048 MHz clock rates. It is housed in a 24-pin 300 mil DIP package and operates over an industrial temperature range of -40°C to +85°C. The device includes a two-frame buffer, slip compensation, and signaling freeze functionality, with open-collector SLIP output active low for 65 SYSCLK cycles during frame slips. It interfaces with parallel or serial TDM backplanes and is compatible with the DS2180A T1 transceiver.

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-DS2176N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-DS2176N
Interface Transceiver IC 702-DS2176N
IC TELECOM INTERFACE 24DIP Product overview: DS2176N from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-DS2176N can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 24DIP Product overview: DS2176N from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-DS2176N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 702-DS2176N
Product Name Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-DS3112N - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.135V ~ 3.465V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
Interface Transceiver IC - 118-AFBR-57R5APZ-CN2-C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5V
View Details
BGA Interface Transceiver IC - 702-DS21Q352B+ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details