The MAX225 is a +5V-powered, single-channel RS-232 transceiver designed for applications requiring minimal board space, integrating charge pump circuitry and capacitors to eliminate the need for external components. It operates from a single +5V supply and supports data rates up to 200 kbps. The device features a 28-pin wide SO package with an operating temperature range of 0°C to +70°C. It includes a 5μW shutdown mode for power conservation and complies with EIA/TIA-232E and V.28/V.24 standards. The MAX225 is intended for use in portable diagnostics equipment and multidrop RS-232 networks.
IC TRANSCEIVER FULL 5/3 28SOIC Product overview: MAX225CWI+G36 from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX225CWI+G36 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX225CWI+G36 |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 4.75V ~ 5.25V |