ERSAELECTRONICS PTE. LTD. 3.3V 5V Interface Transceiver IC 702-DS21554LN+

Description
Telecom Interface ICs 3.3V/5V E1 Single Chip Transceivers (SCT Product overview: DS21554LN+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-DS21554LN+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Telecom Interface ICs 3.3V/5V E1 Single Chip Transceivers (SCT Product overview: DS21554LN+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-DS21554LN+ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS21554LN is a 5V E1 single-chip transceiver designed for connecting to E1 lines with integrated clock/data recovery, jitter attenuation, framer, and HDLC controller functions. It supports both 75Ω coaxial and 120Ω twisted-pair E1 line interfaces, operates with a 100-pin LQFP package measuring 14mm × 14mm, and includes a selectable 32-bit or 128-bit crystal-less jitter attenuator, dual two-frame elastic stores, and IEEE 1149.1 JTAG boundary scan. The device meets ITU-T G.703, G.704, G.706, G.823, G.732, I.431, and ETS 300 011, 300 233, and 300 166 standards. It is qualified for operation from -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The DS21554LN is a 5V E1 single-chip transceiver designed for connecting to E1 lines with integrated clock/data recovery, jitter attenuation, framer, and HDLC controller functions. It supports both 75Ω coaxial and 120Ω twisted-pair E1 line interfaces, operates with a 100-pin LQFP package measuring 14mm × 14mm, and includes a selectable 32-bit or 128-bit crystal-less jitter attenuator, dual two-frame elastic stores, and IEEE 1149.1 JTAG boundary scan. The device meets ITU-T G.703, G.704, G.706, G.823, G.732, I.431, and ETS 300 011, 300 233, and 300 166 standards. It is qualified for operation from -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
3.3V 5V Interface Transceiver IC - 702-DS21554LN+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 5V Interface Transceiver IC
702-DS21554LN+
3.3V 5V Interface Transceiver IC 702-DS21554LN+
Telecom Interface ICs 3.3V/5V E1 Single Chip Transceivers (SCT Product overview: DS21554LN+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-DS21554LN+ can be used for catalog matching and distributor lookup.

Telecom Interface ICs 3.3V/5V E1 Single Chip Transceivers (SCT Product overview: DS21554LN+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-DS21554LN+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 702-DS21554LN+
Product Name 3.3V 5V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.135V ~ 3.465V
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
5V Interface Transceiver IC - 702-DS2151QB+ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tube/Rail
View Details
Interface Transceiver IC - 702-DS21Q354C1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details