ERSAELECTRONICS PTE. LTD. Dual 1.8V 4.25V SOIC Interface Transceiver IC 710-MAX218EWP

Description
1.8V to 4.25V-Powered, True RS-232 Dual Transceiver | IC TXRX DUAL RS232 TRUE 20-SOIC Product overview: MAX218EWP from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V, 4.25V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 1.8V, 4.25V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX218EWP can be used for catalog matching and distributor lookup.
Request a Quote
Description
1.8V to 4.25V-Powered, True RS-232 Dual Transceiver | IC TXRX DUAL RS232 TRUE 20-SOIC Product overview: MAX218EWP from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V, 4.25V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 1.8V, 4.25V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX218EWP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 1.8V 4.25V SOIC Interface Transceiver IC - 710-MAX218EWP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1.8V 4.25V SOIC Interface Transceiver IC
710-MAX218EWP
Dual 1.8V 4.25V SOIC Interface Transceiver IC 710-MAX218EWP
1.8V to 4.25V-Powered, True RS-232 Dual Transceiver | IC TXRX DUAL RS232 TRUE 20-SOIC Product overview: MAX218EWP from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V, 4.25V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 1.8V, 4.25V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX218EWP can be used for catalog matching and distributor lookup.

1.8V to 4.25V-Powered, True RS-232 Dual Transceiver | IC TXRX DUAL RS232 TRUE 20-SOIC Product overview: MAX218EWP from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V, 4.25V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 1.8V, 4.25V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX218EWP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX218EWP
Product Name Dual 1.8V 4.25V SOIC Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 684-ADV7533BCBZ-RL7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.8V ~ 3.3V
View Details
Interface Transceiver IC - 702-DS21Q48N - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.75V ~ 5.25V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3.3V 5V Interface Transceiver IC - 702-DS21552L+ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 512 kbps
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.75V ~ 5.25V
View Details