The MAX202E is a 5V RS-232 transceiver with integrated charge pump and ±15kV ESD protection, designed for single-supply operation without external capacitors. It features two drivers and two receivers, operating at data rates up to 120kbps, and complies with EIA/TIA-232E and CCITT V.28 specifications. Available in 16-pin wide SO package, it supports a temperature range of -40°C to +85°C for the EE variant. The device includes a low-power shutdown mode drawing 1μA supply current. It meets IEC 1000-4-2 contact discharge ratings of ±8kV and air-gap discharge of ±15kV.
IC TRANSCEIVER FULL 2/2 16SOIC Product overview: MAX202EEWE from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX202EEWE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX202EEWE |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |