The MAX202E is a 5V RS-232 transceiver with integrated charge pump and ±15kV HBM ESD protection, designed for single-supply operation without external capacitors. It features two drivers and two receivers, meets EIA/TIA-232E and CCITT V.28 specifications at data rates up to 120kbps, and operates from 0°C to +70°C. The device is available in a 16-pin Plastic DIP package. Shutdown mode draws 1μA. Receiver inputs withstand ±30V, and transmitter outputs provide ±5V to ±9V swing into 3kΩ loads. The device supports EIA/TIA-232E receiver input range of ±30V and has a slew rate of 3V/μs to 30V/μs under specified conditions.
IC TRANSCEIVER FULL 2/2 16DIP Product overview: MAX202EEPE from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX202EEPE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX202EEPE |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |