ERSAELECTRONICS PTE. LTD. Low-Power Quad 15kV Interface Transceiver IC 710-MAX1488EESD+

Description
RS-232 Interface IC 15kV ESD-Protected, Quad, Low-Power RS-232 Line Driver Product overview: MAX1488EESD+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 15kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Quad, 15kV, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX1488EESD+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
RS-232 Interface IC 15kV ESD-Protected, Quad, Low-Power RS-232 Line Driver Product overview: MAX1488EESD+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 15kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Quad, 15kV, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX1488EESD+ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX1488EESD is a quad, low-power RS-232 line driver with ±15kV ESD protection for use in harsh environments, designed for EIA/TIA-232, EIA/TIA-562, and CCITT V.28 communications. It operates over a supply voltage range of ±4.5V to ±13.2V with a maximum supply current of 180μA and guarantees a data rate of 120kbps. The device features TTL and CMOS compatible inputs, slew-rate limiting, and current limiting without requiring external capacitors. It is housed in a 14-pin SO package and operates over a temperature range of -40°C to +85°C. It is pin-compatible with MC1488, MC14C88, SN75188, SN75C188, DS1488, and DS14C88 devices. ESD protection meets the Human Body Model (±15kV), IEC 1000-4-2 contact discharge (±6kV), and air-gap discharge (±15kV) standards.

Datasheet Summary
Powered by GS/AI

The MAX1488EESD is a quad, low-power RS-232 line driver with ±15kV ESD protection for use in harsh environments, designed for EIA/TIA-232, EIA/TIA-562, and CCITT V.28 communications. It operates over a supply voltage range of ±4.5V to ±13.2V with a maximum supply current of 180μA and guarantees a data rate of 120kbps. The device features TTL and CMOS compatible inputs, slew-rate limiting, and current limiting without requiring external capacitors. It is housed in a 14-pin SO package and operates over a temperature range of -40°C to +85°C. It is pin-compatible with MC1488, MC14C88, SN75188, SN75C188, DS1488, and DS14C88 devices. ESD protection meets the Human Body Model (±15kV), IEC 1000-4-2 contact discharge (±6kV), and air-gap discharge (±15kV) standards.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power Quad 15kV Interface Transceiver IC
710-MAX1488EESD+
Low-Power Quad 15kV Interface Transceiver IC 710-MAX1488EESD+
RS-232 Interface IC 15kV ESD-Protected, Quad, Low-Power RS-232 Line Driver Product overview: MAX1488EESD+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 15kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Quad, 15kV, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX1488EESD+ can be used for catalog matching and distributor lookup.

RS-232 Interface IC 15kV ESD-Protected, Quad, Low-Power RS-232 Line Driver Product overview: MAX1488EESD+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 15kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Quad, 15kV, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX1488EESD+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 710-MAX1488EESD+
Product Name Low-Power Quad 15kV Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details
Interface Transceiver IC - 702-73M1866B-IM/F - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.14V ~ 3.47V
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4V ~ 5.5V
View Details