The DS2175 is a low-power CMOS elastic store memory designed to synchronize T1 (1.544 MHz) and CEPT (2.048 MHz) data streams in telecommunications equipment. It features a 2-frame buffer with 48 or 64 bytes of memory depending on the operating mode, and automatically handles frame-aligned slips with on-chip control logic. The device supports both parallel and serial backplane interfaces, with selectable clock rates and serial/parallel data modes. It operates with a 5.0 V supply and is available in a 16-pin DIP or SOIC package, both measuring 300 mils. The industrial temperature range is -40°C to +85°C. Compatible with DS2180A and DS2181A transceivers.
IC TELECOM INTERFACE 16DIP Product overview: DS2175 from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-DS2175 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 702-DS2175 |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |