The MAX1480BEPI is a half-duplex, isolated RS-485/RS-422 transceiver in a 28-pin wide plastic DIP package, designed for data rates up to 250kbps with slew-rate limited drivers to minimize EMI. It operates from a single +5V supply and provides 1600VRMS (1 minute) or 2000VRMS (1 second) isolation. The device includes thermal shutdown, short-circuit protection, and fail-safe receiver functionality. It is rated for operation from -40°C to +85°C and meets all RS-485/RS-422 specifications. The package dimensions and pinout comply with the 28-pin plastic DIP format (P28M-1).
IC TRANSCEIVER HALF 1/1 28DIP Product overview: MAX1480BEPI from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX1480BEPI can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-MAX1480BEPI |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |