The LTC488CSW#PBF is a quad RS485 line receiver designed for multipoint data transmission in RS485 and RS422 applications, operating from a single 5V supply. It comes in a 16-lead plastic wide SO package, with a typical supply current of 7mA and a common mode input voltage range of -7V to 12V. The device features 60mV typical input hysteresis, 28ns typical propagation delay, and high-impedance three-state outputs. It maintains receiver functionality with power off and guarantees a high output state for open inputs. The operating temperature range is 0°C to 70°C, and it is pin compatible with the SN75173.
IC RECEIVER 0/4 16SO Product overview: LTC488CSW#PBF from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LTC488CSW#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-LTC488CSW#PBF |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 4.75V ~ 5.25V |