ERSAELECTRONICS PTE. LTD. Interface Transceiver IC 702-DS26504LNB2+

Description
IC TELECOM INTERFACE 64LQFP / Telecom IC BITS Element 64-LQFP (10x10) Product overview: DS26504LNB2+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-DS26504LNB2+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TELECOM INTERFACE 64LQFP / Telecom IC BITS Element 64-LQFP (10x10) Product overview: DS26504LNB2+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-DS26504LNB2+ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS26504 is a building-integrated timing-supply (BITS) clock-recovery element and T1/E1 transceiver that supports synchronization interfaces including T1, E1, 64kHz composite clock, and 6312kHz timing. It accepts 8kHz and 19.44MHz reference clocks and provides output clocks at 64kHz, 8kHz, and 400Hz in composite clock mode. The device features software-selectable line termination for 75Ω, 100Ω, 110Ω, 120Ω, and 133Ω, CRT-based jitter attenuation with bypass mode, and full transmit/receive independence. It complies with G.703 for 2048kHz and 64kHz interfaces, GR378 composite clock, and supports SSM messaging for T1 and E1. The part is controlled via parallel, SPI, or hardware ports and includes JTAG boundary scan. The DS26504LNB2+ variant is packaged in a 64-pin LQFP measuring 10mm × 10mm and operates from -40°C to +85°C with 3.3V supply and 5V-tolerant I/O. It is pin and software compatible with the DS26502 and DS26503.

Datasheet Summary
Powered by GS/AI

The DS26504 is a building-integrated timing-supply (BITS) clock-recovery element and T1/E1 transceiver that supports synchronization interfaces including T1, E1, 64kHz composite clock, and 6312kHz timing. It accepts 8kHz and 19.44MHz reference clocks and provides output clocks at 64kHz, 8kHz, and 400Hz in composite clock mode. The device features software-selectable line termination for 75Ω, 100Ω, 110Ω, 120Ω, and 133Ω, CRT-based jitter attenuation with bypass mode, and full transmit/receive independence. It complies with G.703 for 2048kHz and 64kHz interfaces, GR378 composite clock, and supports SSM messaging for T1 and E1. The part is controlled via parallel, SPI, or hardware ports and includes JTAG boundary scan. The DS26504LNB2+ variant is packaged in a 64-pin LQFP measuring 10mm × 10mm and operates from -40°C to +85°C with 3.3V supply and 5V-tolerant I/O. It is pin and software compatible with the DS26502 and DS26503.

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-DS26504LNB2+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-DS26504LNB2+
Interface Transceiver IC 702-DS26504LNB2+
IC TELECOM INTERFACE 64LQFP / Telecom IC BITS Element 64-LQFP (10x10) Product overview: DS26504LNB2+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-DS26504LNB2+ can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 64LQFP / Telecom IC BITS Element 64-LQFP (10x10) Product overview: DS26504LNB2+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-DS26504LNB2+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 702-DS26504LNB2+
Product Name Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-DS2155+ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
SOIC Interface Transceiver IC - 702-DS2175S - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tube/Rail
View Details
Interface Transceiver IC - 118-453154-B21-C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details