The ADM485 is a 5 V, low-power RS-485 transceiver designed for high-speed bidirectional data communication on multipoint bus lines, complying with EIA RS-485 and RS-422 standards. It supports data rates up to 5 Mbps with driver propagation delay of 10 ns typical and receiver propagation delay of 15 ns typical. The device features a common-mode voltage range of −7 V to +12 V, thermal shutdown protection, and high-impedance outputs when disabled or powered off. It includes a fail-safe receiver that ensures a logic high output for floating inputs. The transceiver is available in 8-lead PDIP, SOIC, and MSOP packages. A differential output voltage of at least 1.5 V is specified with a 27 Ω load, and supply current is 0.6 mA to 1 mA when outputs are disabled.
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ADM485AR from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM485AR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ADM485AR |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |