The ADM3232E is a 2-channel RS-232 transceiver designed for low-power, battery-operated portable instruments, operating from a single 3.3 V supply with a maximum data rate of 460 kbps. It features ±15 kV ESD protection on all RS-232 I/O pins according to the human body model and IEC 61000-4-2 air discharge, and ±8 kV contact discharge compliance. The device requires four external 0.1 μF charge pump capacitors and is available in a 16-lead TSSOP package. All RS-232 inputs include an internal 5 kΩ pull-down resistor, and the output voltage swing is ±5.0 V at 3.3 V supply with a 3 kΩ load. The part complies with EIA-232E and ITU-T V.28 standards.
IC TRANSCEIVER FULL 2/2 16SOIC Product overview: ADM3232EARWZ from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM3232EARWZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ADM3232EARWZ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 3V ~ 5.5V |
| Data Rate | 460 kbps |