The ADM3070EYRZ is a 3.3 V, full-duplex RS-485/RS-422 transceiver with ±15 kV ESD protection on the bus pins, designed for multipoint communication with up to 256 nodes on the bus. It operates at 250 kbps with slew rate limiting to reduce EMI and features true fail-safe receiver inputs. The device is housed in an 8-lead narrow SOIC package and is specified for operation from -40°C to +125°C. Driver outputs are tristated when disabled or powered off, and it includes thermal shutdown and short-circuit protection.
IC TRANSCEIVER FULL 1/1 14SOIC Product overview: ADM3070EYRZ from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM3070EYRZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ADM3070EYRZ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 3V ~ 3.6V |