The DS21S07AE is an active SCSI terminator for Fast SCSI and Ultra SCSI systems, providing nine laser-trimmed 110Ω termination resistors with 2% tolerance and a low-dropout regulator. It is packaged in a 20-pin TSSOP with dimensions of 0.41" × 0.27", and supports hot-plug operations and power-down isolation. The device is fully compliant with SCSI-1, Fast SCSI, and Ultra SCSI standards, sinks at least 200mA on actively negated signals, and consumes 2.5mA quiescent current. A 4.7µF capacitor is required between the VREF pins and ground. The part supports 5V operation and includes thermal shutdown protection.
IC TERMINATOR SCSI 20-TSSOP Product overview: DS21S07AE from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-DS21S07AE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 683-DS21S07AE |
| Product Name | TSSOP Interface Transceiver IC |
| Device Type | Transceiver |