The ADM208 is a 5 V powered CMOS RS-232 transceiver with four drivers and four receivers, featuring on-board dc-to-dc converters for ±9 V output swing from a single 5 V supply. It operates at 120 kB/s data rates and requires four 0.1 μF capacitors. The device is latch-up free, supports ±30 V receiver input levels, and consumes 15 mW power. It is available in a 24-lead SOIC_W package. All versions operate from -40°C to +85°C. A low power shutdown mode is not included.
IC TRANSCEIVER FULL 4/4 24SOIC Product overview: ADM208AR from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM208AR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ADM208AR |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |