The ADM207E is a five-driver, three-receiver RS-232 transceiver operating from a single 5 V power supply, with ±15 kV ESD protection per IEC 1000-4-2 and compliance with EN 55022 emissions standards. It supports data rates up to 230 kbps, requires four external 0.1 μF capacitors, and is available in a 24-lead TSSOP package. The device is backward compatible with earlier ADM2xx devices.
IC TRANSCEIVER FULL 5/3 24TSSOP Product overview: ADM207EARU from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ADM207EARU can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ADM207EARU |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |