The AD8398A is a single-port VDSL2 line driver with power-down control, designed for ADSL2+, VDSL2, and power line communication applications. It is housed in a thermally enhanced 4 mm × 4 mm, 16-lead LFCSP package and operates from a single 12 V or dual ±6 V supply. The device delivers a differential output swing of 18.4 V p-p into a 20 Ω load and provides a peak linear output current of 450 mA. It has an 85 MHz bandwidth in full-power mode and a slew rate of 600 V/µs, with MTPR performance of −65 dBc for Profile 8b and −55 dBc for Profile 17a. Power consumption is programmable via CMOS-compatible PD0 and PD1 pins, dropping to 0.7 mA in power-down mode. It operates over the industrial temperature range of −40°C to +85°C.
IC DRIVER 2/0 16LFCSP Product overview: AD8398AACPZ-R2 from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AD8398AACPZ-R2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-AD8398AACPZ-R2 |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |