The MAX2991 is an integrated analog front-end transceiver for power-line communication over frequencies from 10 kHz to 490 kHz, designed to operate with the MAX2990 baseband modem. It is housed in a 48-pin LQFP package and operates from a single 3.3 V supply with a typical supply current of 70 mA in half-duplex mode. The device includes a programmable band-select filter, 60 dB dynamic range AGC, a 10-bit DAC with 1.2 Msps rate for transmit, and a 10-bit ADC for receive, supporting compliance with CENELEC, FCC, and ARIB standards. It is rated for operation from -40°C to +85°C.
IC TELECOM INTERFACE 48LQFP Product overview: MAX2991ECM+ from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MAX2991ECM+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 702-MAX2991ECM+ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |