The LM4041DEM3-1.2+ is a precision shunt voltage reference with a fixed 1.225V reverse breakdown voltage, housed in a 3-pin SOT23 package. It offers 1.0% initial accuracy and a maximum temperature coefficient of 150ppm/°C over the -40°C to +125°C operating range. The device supports a shunt current range of 60µA to 12mA, requires no external stabilizing capacitor, and provides 20µVRMS output noise over 10Hz to 10kHz. It is designed for space-constrained applications such as portable and battery-powered equipment, notebook computers, and industrial controls.
IC INTEGRATED CIRCUIT Product overview: LM4041DEM3-1.2+ from Analog Devices Inc./Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041DEM3-1.2+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-LM4041DEM3-1.2+ |
| Product Name | Precision Voltage Reference IC |
| Package Type | Other; Bulk |