The ADR01BRZ is a 10.0 V precision voltage reference in an 8-lead SOIC package, designed for stable output in precision data acquisition and industrial control systems. It offers an initial accuracy of ±0.1% and a temperature coefficient of 3 ppm/°C, operating over the extended industrial temperature range of −40°C to +125°C. It requires no external capacitor and provides up to 10 mA output current. The device is pin-compatible with the REF01 and is qualified for automotive applications. The supply voltage range is 7.0 V to 36.0 V.
IC VREF SERIES 0.05% 8SOIC Product overview: ADR01BRZ from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ADR01BRZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-ADR01BRZ |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |