The AD680JRZ is a 2.5 V band gap voltage reference in an 8-lead SOIC package, designed for precision applications such as ADCs and DACs. It operates with a quiescent current of up to 250 μA and offers an initial accuracy of ±10 mV and a temperature coefficient of 25 ppm/°C over the 0°C to 70°C range. The device has a low noise profile of 8 μV p-p from 0.1 Hz to 10 Hz and a spectral density of 250 nV/√Hz at 100 Hz. It supports input voltages from 4.5 V to 36 V and includes output protection against short circuits to ground. The part is Pb-free, as indicated by the 'Z' suffix.
IC VREF SERIES 0.4% 8SOIC Product overview: AD680JRZ from Analog Devices Inc. is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AD680JRZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 693-AD680JRZ |
| Product Name | Precision Voltage Reference IC |
| Type | Series |
| VREF Type | Fixed; Programmable |
| Package Type | Other; Tube |