The J305 is an N-channel JFET designed for low noise and low leakage applications in VHF/UHF amplifiers, mixers, and oscillators. It is available in SOT23 and TO-92 packages, with a typical input capacitance of 3 pF, gate-to-source breakdown voltage of -30 V, and saturation current of 1 mA. The device exhibits a typical transconductance of 3000 μS at 100 MHz and a noise figure of 3.8 dB at 400 MHz. The molded plastic case meets UL 94 V-0 ratings. The operating junction temperature ranges from -55°C to 125°C, and the part is RoHS compliant.
JFETs JFET N-Channel -30V Low Ciss Product overview: J305 from InterFET is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, -30V. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, -30V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-J305 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 288-J305 |
| Product Name | N-Channel -30V Bipolar Transistor |
| Package Type | Bulk |