The SSM2220S is a dual matched PNP bipolar transistor in an 8-lead standard small outline (SOIC) package, designed for low noise audio applications such as microphone and tape head preamplifiers. It features a maximum collector to emitter breakdown voltage of 36 V, a continuous collector current rating of 20 mA, and an extended industrial operating temperature range of −40°C to +85°C. The device offers ultra-low input voltage noise of 0.7 nV/√Hz typical over the audio bandwidth, current gain matching within 0.5%, and a typical bulk resistance of 0.3 Ω. It meets RoHS compliance standards and is guaranteed to maintain performance specifications across its rated temperature range.
TRANS 2PNP 36V 0.02A 8SOIC Product overview: SSM2220S from Analog Devices Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 0.02A. Search-friendly keywords include transistor, BJT, switching, amplification, 36V, 0.02A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SSM2220S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 277-SSM2220S |
| Product Name | 36V 0.02A Bipolar Transistor |
| Package Type | Tube |