The J202 is an N-channel JFET designed for sensitive audio and small-signal amplifier stages, featuring low noise of 5 nV/√Hz and low input capacitance of 4 pF. It is available in SOT23 and TO-92 packages, with a gate-to-source breakdown voltage of -40 V, saturation current of 0.9 mA minimum, and forward transconductance of 1000 μS typical. The device operates from -55°C to 125°C and meets UL 94 V-0 flammability standards. RoHS compliant.
JFETs JFET N-Channel -40V Low Ciss Product overview: J202 from InterFET is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, -40V. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, -40V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-J202 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 288-J202 |
| Product Name | N-Channel -40V Bipolar Transistor |
| Package Type | Bulk |